Pentair, Inc. Multipurpose Wall Mount Enclosure CSD30248SS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 24 INCH 30 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP3024 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE ROHS COMPLIANT CWS MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 24 INCH 30 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP3024 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE ROHS COMPLIANT CWS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD30248SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD30248SS
Multipurpose Wall Mount Enclosure CSD30248SS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 24 INCH 30 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP3024 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE ROHS COMPLIANT CWS MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 24 INCH
  • 30 INCH
  • 8 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
  • 16 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • CP3024 BACK PANEL
  • CONCEPT[TM] BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • ROHS COMPLIANT
  • CWS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD30248SS
Product Name Multipurpose Wall Mount Enclosure
Length 30 inch (762 mm)
Width 24 inch (610 mm)
Depth 8 inch (203 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4PHS16L6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
ENCLOSURE, DESK TOP CASE, ALUMINUM, 5.9X 9.84 X 10.23 - 70016741 - Allied Electronics, Inc.
Specs
Length 5.91 inch (150 mm)
Width 9.84 inch (250 mm)
Material Aluminum
View Details