Pentair, Inc. Multipurpose Wall Mount Enclosure CSD302412SS6

Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 24 INCH 24 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 12 INCH 762 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE C-P3024 BACK PANEL CONCEPT[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC EQUIPMENT, FOOD PROCESSING PLANT, PAPER PROCESSING, PETROCHEMICAL PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PULP PROCESSING, WASTE WATER TREATMENT FACILITY ENVIRONMENTAL CONDIT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 24 INCH 24 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 12 INCH 762 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE C-P3024 BACK PANEL CONCEPT[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC EQUIPMENT, FOOD PROCESSING PLANT, PAPER PROCESSING, PETROCHEMICAL PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PULP PROCESSING, WASTE WATER TREATMENT FACILITY ENVIRONMENTAL CONDIT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD302412SS6 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD302412SS6
Multipurpose Wall Mount Enclosure CSD302412SS6
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 24 INCH 24 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 12 INCH 762 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE C-P3024 BACK PANEL CONCEPT[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC EQUIPMENT, FOOD PROCESSING PLANT, PAPER PROCESSING, PETROCHEMICAL PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PULP PROCESSING, WASTE WATER TREATMENT FACILITY ENVIRONMENTAL CONDIT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • 316L STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED FINISH
  • 24 INCH
  • 24 WIDTH IN INCH
  • 30 INCH
  • 30 HEIGHT IN INCH
  • 12 INCH
  • 762 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • C-P3024 BACK PANEL
  • CONCEPT[R] BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • APPLICATION ELECTRICAL AND ELECTRONIC EQUIPMENT, FOOD PROCESSING PLANT, PAPER PROCESSING, PETROCHEMICAL PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PULP PROCESSING, WASTE WATER TREATMENT FACILITY
  • ENVIRONMENTAL CONDIT
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD302412SS6
Product Name Multipurpose Wall Mount Enclosure
Length 30 inch (762 mm)
Width 24 inch (610 mm)
Depth 12 inch (305 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details