Pentair, Inc. Multipurpose Wall Mount Enclosure CSD242420W

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 INCH 20 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP2424 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION MACHINE CONTROL ROHS COMPLIANT CW1 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 INCH 20 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP2424 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION MACHINE CONTROL ROHS COMPLIANT CW1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD242420W - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD242420W
Multipurpose Wall Mount Enclosure CSD242420W
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 INCH 20 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP2424 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION MACHINE CONTROL ROHS COMPLIANT CW1 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 24 INCH
  • 20 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • CP2424 BACK PANEL
  • CONCEPT[TM] BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • APPLICATION MACHINE CONTROL
  • ROHS COMPLIANT
  • CW1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD242420W
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 24 inch (610 mm)
Depth 20 inch (508 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
General Purpose Enclosures - 5095148 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.54 inch (90 mm)
View Details