Pentair, Inc. Multipurpose Wall Mount Enclosure CSD242412ST

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 24 INCH 24 WIDTH IN INCH 28.29 INCH 28.29 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 718.566 HEIGHT IN MM 609.6 WIDTH IN MM 304.8 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL DIRECT/WALL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGED WITH QUARTERTURN LATCH, FOAM GASKETED COVER TYPE 16 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION CP2424 NOT INCLUDED BACK PANEL CONCEPT[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 24 INCH 24 WIDTH IN INCH 28.29 INCH 28.29 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 718.566 HEIGHT IN MM 609.6 WIDTH IN MM 304.8 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL DIRECT/WALL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGED WITH QUARTERTURN LATCH, FOAM GASKETED COVER TYPE 16 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION CP2424 NOT INCLUDED BACK PANEL CONCEPT[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD242412ST - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD242412ST
Multipurpose Wall Mount Enclosure CSD242412ST
" ONE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 24 INCH 24 WIDTH IN INCH 28.29 INCH 28.29 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 718.566 HEIGHT IN MM 609.6 WIDTH IN MM 304.8 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL DIRECT/WALL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGED WITH QUARTERTURN LATCH, FOAM GASKETED COVER TYPE 16 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION CP2424 NOT INCLUDED BACK PANEL CONCEPT[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED POLYESTER POWDER PAINTED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 28.29 INCH
  • 28.29 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • 718.566 HEIGHT IN MM
  • 609.6 WIDTH IN MM
  • 304.8 DEPTH IN MM
  • UL 508, UL 508-A, CSA APPROVAL
  • DIRECT/WALL BRACKET MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • HINGED WITH QUARTERTURN LATCH, FOAM GASKETED COVER TYPE
  • 16 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION
  • CP2424 NOT INCLUDED BACK PANEL
  • CONCEPT[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD242412ST
Product Name Multipurpose Wall Mount Enclosure
Length 28.29 inch (719 mm)
Width 24 inch (610 mm)
Depth 12 inch (305 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details