Pentair, Inc. Multipurpose Wall Mount Enclosure CSD242412SS6

Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 24 INCH 24 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP2424 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE ROHS COMPLIANT CWS MODEL "
Datasheet
Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 24 INCH 24 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP2424 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE ROHS COMPLIANT CWS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD242412SS6 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD242412SS6
Multipurpose Wall Mount Enclosure CSD242412SS6
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 24 INCH 24 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP2424 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE ROHS COMPLIANT CWS MODEL "

"

  • ONE DOOR TYPE
  • 316L STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 24 INCH
  • 24 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
  • 16 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • CP2424 BACK PANEL
  • CONCEPT[TM] BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • ROHS COMPLIANT
  • CWS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD242412SS6
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 24 inch (610 mm)
Depth 12 inch (305 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
5 suppliers
Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
General Purpose Enclosures - 2832139 - RS Components, Ltd.
Specs
Length 3.53 inch (89.6 mm)
Width 2.76 inch (70 mm)
Depth 3.53 inch (89.6 mm)
View Details