Pentair, Inc. Multipurpose Wall Mount Enclosure CSD242412

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION CP2424 BACK PANEL CONCEPT[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION MACHINE CONTROL ROHS COMPLIANT "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION CP2424 BACK PANEL CONCEPT[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION MACHINE CONTROL ROHS COMPLIANT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD242412 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD242412
Multipurpose Wall Mount Enclosure CSD242412
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION CP2424 BACK PANEL CONCEPT[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION MACHINE CONTROL ROHS COMPLIANT "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 24 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
  • 16 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION
  • CP2424 BACK PANEL
  • CONCEPT[R] BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • APPLICATION MACHINE CONTROL
  • ROHS COMPLIANT

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD242412
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 24 inch (610 mm)
Depth 12 inch (305 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JL11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details