Pentair, Inc. Multipurpose Wall Mount Enclosure CSD24208ST

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 20 INCH 20 WIDTH IN INCH 26.83 INCH 26.83 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 681.482 HEIGHT IN MM 508 WIDTH IN MM 203.2 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL DIRECT/WALL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGED WITH QUARTERTURN LATCH, FOAM GASKETED COVER TYPE 16 GAUGE MATERIAL SPECIFICATION CP2420 NOT INCLUDED BACK PANEL CONCEPT[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 20 INCH 20 WIDTH IN INCH 26.83 INCH 26.83 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 681.482 HEIGHT IN MM 508 WIDTH IN MM 203.2 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL DIRECT/WALL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGED WITH QUARTERTURN LATCH, FOAM GASKETED COVER TYPE 16 GAUGE MATERIAL SPECIFICATION CP2420 NOT INCLUDED BACK PANEL CONCEPT[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD24208ST - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD24208ST
Multipurpose Wall Mount Enclosure CSD24208ST
" ONE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 20 INCH 20 WIDTH IN INCH 26.83 INCH 26.83 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 681.482 HEIGHT IN MM 508 WIDTH IN MM 203.2 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL DIRECT/WALL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGED WITH QUARTERTURN LATCH, FOAM GASKETED COVER TYPE 16 GAUGE MATERIAL SPECIFICATION CP2420 NOT INCLUDED BACK PANEL CONCEPT[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED POLYESTER POWDER PAINTED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 20 INCH
  • 20 WIDTH IN INCH
  • 26.83 INCH
  • 26.83 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • 681.482 HEIGHT IN MM
  • 508 WIDTH IN MM
  • 203.2 DEPTH IN MM
  • UL 508, UL 508-A, CSA APPROVAL
  • DIRECT/WALL BRACKET MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • HINGED WITH QUARTERTURN LATCH, FOAM GASKETED COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • CP2420 NOT INCLUDED BACK PANEL
  • CONCEPT[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD24208ST
Product Name Multipurpose Wall Mount Enclosure
Length 26.83 inch (681 mm)
Width 20 inch (508 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1416T - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
METTEC 19 INCH RACK CASES 3.464 X 10.531 - 70016878 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.46 inch (88.01 mm)
Material Aluminum
View Details