Pentair, Inc. Multipurpose Wall Mount Enclosure CSD24206LGEMC

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED OVER ZINC PLATED FINISH RAL 7035 LIGHT GRAY COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 6 INCH 609.6 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION CONCEPT[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRONIC AND COMMUNICATION EQUIPMENT ENVIRONMENTAL CONDITIONS WATER, WINDBLOWN DUST HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN EMC MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED OVER ZINC PLATED FINISH RAL 7035 LIGHT GRAY COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 6 INCH 609.6 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION CONCEPT[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRONIC AND COMMUNICATION EQUIPMENT ENVIRONMENTAL CONDITIONS WATER, WINDBLOWN DUST HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN EMC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD24206LGEMC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD24206LGEMC
Multipurpose Wall Mount Enclosure CSD24206LGEMC
" ONE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED OVER ZINC PLATED FINISH RAL 7035 LIGHT GRAY COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 6 INCH 609.6 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION CONCEPT[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRONIC AND COMMUNICATION EQUIPMENT ENVIRONMENTAL CONDITIONS WATER, WINDBLOWN DUST HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN EMC MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED POLYESTER POWDER COATED OVER ZINC PLATED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 20 INCH
  • 20 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 6 INCH
  • 609.6 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • CONCEPT[R] BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • APPLICATION ELECTRONIC AND COMMUNICATION EQUIPMENT
  • ENVIRONMENTAL CONDITIONS WATER, WINDBLOWN DUST
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • EMC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD24206LGEMC
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832155 - RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Width 2.36 inch (60 mm)
Depth 1.57 inch (40 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EDMS Motorstarter - edms motorstarter - BARTEC
Specs
Material Aluminum; Steel
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details