Pentair, Inc. Multipurpose Wall Mount Enclosure CSD242012LG

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED FINISH RAL 7035 LIGHT GRAY COLOR 20 INCH 24 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION CP2420 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION MACHINE CONTROL ROHS COMPLIANT CW1 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED FINISH RAL 7035 LIGHT GRAY COLOR 20 INCH 24 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION CP2420 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION MACHINE CONTROL ROHS COMPLIANT CW1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD242012LG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD242012LG
Multipurpose Wall Mount Enclosure CSD242012LG
" ONE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED FINISH RAL 7035 LIGHT GRAY COLOR 20 INCH 24 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION CP2420 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION MACHINE CONTROL ROHS COMPLIANT CW1 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED POLYESTER POWDER COATED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 20 INCH
  • 24 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • CP2420 BACK PANEL
  • CONCEPT[TM] BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • APPLICATION MACHINE CONTROL
  • ROHS COMPLIANT
  • CW1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD242012LG
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 12 inch (305 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L801BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
3 suppliers
Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
Case, Desk Top, Abs, White/grey; Enclosure Type Okw (Enclosures) - 23WX3537 - Newark, An Avnet Company
Specs
Length 2.99 inch (76 mm)
Width 8.98 inch (228 mm)
Depth 8.5 inch (216 mm)
View Details