Pentair, Inc. Multipurpose Wall Mount Enclosure CSD242010WLG

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED FINISH RAL 7035 LIGHT GRAY COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 10 INCH 609.6 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION C-P2420 BACK PANEL CONCEPT[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS CONTAMINANT, DIRT, DUST, HARSH, OIL, WATER INCLUSION (1) QUARTERTURN LATCH HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED FINISH RAL 7035 LIGHT GRAY COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 10 INCH 609.6 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION C-P2420 BACK PANEL CONCEPT[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS CONTAMINANT, DIRT, DUST, HARSH, OIL, WATER INCLUSION (1) QUARTERTURN LATCH HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD242010WLG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD242010WLG
Multipurpose Wall Mount Enclosure CSD242010WLG
" ONE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED FINISH RAL 7035 LIGHT GRAY COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 10 INCH 609.6 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION C-P2420 BACK PANEL CONCEPT[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS CONTAMINANT, DIRT, DUST, HARSH, OIL, WATER INCLUSION (1) QUARTERTURN LATCH HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED POLYESTER POWDER COATED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 20 INCH
  • 20 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 10 INCH
  • 609.6 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/12, IP66 ENCLOSURE
  • HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • C-P2420 BACK PANEL
  • CONCEPT[R] BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT
  • ENVIRONMENTAL CONDITIONS CONTAMINANT, DIRT, DUST, HARSH, OIL, WATER
  • INCLUSION (1) QUARTERTURN LATCH
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD242010WLG
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 10 inch (254 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-827/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers