Pentair, Inc. Multipurpose Wall Mount Enclosure CSD20206WSS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 20 INCH 20 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6 INCH 508 HEIGHT IN MM UL 508, CSA APPROVAL DIRECT/EXTERNAL FEET, WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE C-P2020 BACK PANEL CONCEPT[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC EQUIPMENT, FOOD PROCESSING PLANT, PETROCHEMICAL PLANT, PHARMACEUTICAL, PULP AND PAPER PROCESSING ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, LIQUID INCLUSION GROUND HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 20 INCH 20 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6 INCH 508 HEIGHT IN MM UL 508, CSA APPROVAL DIRECT/EXTERNAL FEET, WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE C-P2020 BACK PANEL CONCEPT[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC EQUIPMENT, FOOD PROCESSING PLANT, PETROCHEMICAL PLANT, PHARMACEUTICAL, PULP AND PAPER PROCESSING ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, LIQUID INCLUSION GROUND HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD20206WSS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD20206WSS
Multipurpose Wall Mount Enclosure CSD20206WSS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 20 INCH 20 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6 INCH 508 HEIGHT IN MM UL 508, CSA APPROVAL DIRECT/EXTERNAL FEET, WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE C-P2020 BACK PANEL CONCEPT[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC EQUIPMENT, FOOD PROCESSING PLANT, PETROCHEMICAL PLANT, PHARMACEUTICAL, PULP AND PAPER PROCESSING ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, LIQUID INCLUSION GROUND HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED FINISH
  • 20 INCH
  • 20 WIDTH IN INCH
  • 20 INCH
  • 20 HEIGHT IN INCH
  • 6 INCH
  • 508 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • DIRECT/EXTERNAL FEET, WALL MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • C-P2020 BACK PANEL
  • CONCEPT[R] BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • APPLICATION ELECTRICAL AND ELECTRONIC EQUIPMENT, FOOD PROCESSING PLANT, PETROCHEMICAL PLANT, PHARMACEUTICAL, PULP AND PAPER PROCESSING
  • ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, LIQUID
  • INCLUSION GROUND
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD20206WSS
Product Name Multipurpose Wall Mount Enclosure
Length 20 inch (508 mm)
Width 20 inch (508 mm)
Depth 6 inch (152 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1416O - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers
Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
Hand Held Enclosures - 2832103 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details
2 suppliers