Pentair, Inc. Multipurpose Wall Mount Enclosure CSD20168ST

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 16 INCH 16 WIDTH IN INCH 22.83 INCH 22.83 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 579.882 HEIGHT IN MM 406.4 WIDTH IN MM 203.2 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL DIRECT/WALL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGED WITH QUARTERTURN LATCH, FOAM GASKETED COVER TYPE 16 GAUGE MATERIAL SPECIFICATION CP2016 NOT INCLUDED BACK PANEL CONCEPT[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 16 INCH 16 WIDTH IN INCH 22.83 INCH 22.83 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 579.882 HEIGHT IN MM 406.4 WIDTH IN MM 203.2 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL DIRECT/WALL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGED WITH QUARTERTURN LATCH, FOAM GASKETED COVER TYPE 16 GAUGE MATERIAL SPECIFICATION CP2016 NOT INCLUDED BACK PANEL CONCEPT[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD20168ST - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD20168ST
Multipurpose Wall Mount Enclosure CSD20168ST
" ONE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 16 INCH 16 WIDTH IN INCH 22.83 INCH 22.83 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 579.882 HEIGHT IN MM 406.4 WIDTH IN MM 203.2 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL DIRECT/WALL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGED WITH QUARTERTURN LATCH, FOAM GASKETED COVER TYPE 16 GAUGE MATERIAL SPECIFICATION CP2016 NOT INCLUDED BACK PANEL CONCEPT[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED POLYESTER POWDER PAINTED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 16 INCH
  • 16 WIDTH IN INCH
  • 22.83 INCH
  • 22.83 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • 579.882 HEIGHT IN MM
  • 406.4 WIDTH IN MM
  • 203.2 DEPTH IN MM
  • UL 508, UL 508-A, CSA APPROVAL
  • DIRECT/WALL BRACKET MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • HINGED WITH QUARTERTURN LATCH, FOAM GASKETED COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • CP2016 NOT INCLUDED BACK PANEL
  • CONCEPT[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD20168ST
Product Name Multipurpose Wall Mount Enclosure
Length 22.83 inch (580 mm)
Width 16 inch (406 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418AR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Enclosure - 53176965 - Radwell International
Keystone Electronics Corp.
Specs
Type Junction Box
View Details
Potting Boxes For Encapsulating Electronic Assemblies - Thermoplastic - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 0.4800 to 2.66 inch (12.19 to 67.56 mm)
View Details