Pentair, Inc. Multipurpose Wall Mount Enclosure CSD16208EMCSS

Description
" 1-DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FINISH 20 INCH 16 INCH 8 INCH UL 508A, CUL, CSA, IEC 60529, VDE APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE CLIP-STYLE HINGE PIN, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE 16/18 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP2016, NOT INCLUDED BACK PANEL ROHS COMPLIANT "
Datasheet
Description
" 1-DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FINISH 20 INCH 16 INCH 8 INCH UL 508A, CUL, CSA, IEC 60529, VDE APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE CLIP-STYLE HINGE PIN, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE 16/18 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP2016, NOT INCLUDED BACK PANEL ROHS COMPLIANT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD16208EMCSS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD16208EMCSS
Multipurpose Wall Mount Enclosure CSD16208EMCSS
" 1-DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FINISH 20 INCH 16 INCH 8 INCH UL 508A, CUL, CSA, IEC 60529, VDE APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE CLIP-STYLE HINGE PIN, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE 16/18 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP2016, NOT INCLUDED BACK PANEL ROHS COMPLIANT "

"

  • 1-DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED FINISH
  • 20 INCH
  • 16 INCH
  • 8 INCH
  • UL 508A, CUL, CSA, IEC 60529, VDE APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • CLIP-STYLE HINGE PIN, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE
  • 16/18 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • CP2016, NOT INCLUDED BACK PANEL
  • ROHS COMPLIANT

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD16208EMCSS
Product Name Multipurpose Wall Mount Enclosure
Length 16 inch (406 mm)
Width 20 inch (508 mm)
Depth 8 inch (203 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1416E - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
General Purpose Enclosures - 8194015 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details