Pentair, Inc. Multipurpose Wall Mount Enclosure CSD16206

Description
" SINGLE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 20 INCH 16 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 18 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION CP2016 BACK PANEL CONCEPT[TM] BRAND ROHS COMPLIANT APPLICABLE STANDARD IEC 60529, VDE APPLICATION MACHINE CONTROL BULLETIN CW1 MODEL "
Datasheet
Description
" SINGLE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 20 INCH 16 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 18 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION CP2016 BACK PANEL CONCEPT[TM] BRAND ROHS COMPLIANT APPLICABLE STANDARD IEC 60529, VDE APPLICATION MACHINE CONTROL BULLETIN CW1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD16206 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD16206
Multipurpose Wall Mount Enclosure CSD16206
" SINGLE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 20 INCH 16 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 18 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION CP2016 BACK PANEL CONCEPT[TM] BRAND ROHS COMPLIANT APPLICABLE STANDARD IEC 60529, VDE APPLICATION MACHINE CONTROL BULLETIN CW1 MODEL "

"

  • SINGLE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 20 INCH
  • 16 INCH
  • 6 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
  • 18 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION
  • CP2016 BACK PANEL
  • CONCEPT[TM] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD IEC 60529, VDE
  • APPLICATION MACHINE CONTROL
  • BULLETIN CW1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD16206
Product Name Multipurpose Wall Mount Enclosure
Length 16 inch (406 mm)
Width 20 inch (508 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers
Sensor Interface Junction Blocks - 2171-CPX-AP-I-EC-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details