Pentair, Inc. Multipurpose Wall Mount Enclosure CSD16168SS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 16 INCH 16 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP1616 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE ROHS COMPLIANT CWS MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 16 INCH 16 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP1616 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE ROHS COMPLIANT CWS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD16168SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD16168SS
Multipurpose Wall Mount Enclosure CSD16168SS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 16 INCH 16 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP1616 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE ROHS COMPLIANT CWS MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 16 INCH
  • 16 INCH
  • 8 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • CP1616 BACK PANEL
  • CONCEPT[TM] BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • ROHS COMPLIANT
  • CWS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD16168SS
Product Name Multipurpose Wall Mount Enclosure
Length 16 inch (406 mm)
Width 16 inch (406 mm)
Depth 8 inch (203 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-828/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Interlinking block - CPX-M-GE-EV-Z-7/8-5POL - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details