Pentair, Inc. Multipurpose Wall Mount Enclosure CSD16168

Description
" 1-DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 16 INCH 16 INCH 8 INCH UL 508A, CUL, CSA C22.2, VDE APPROVAL 14.5 INCH WIDTH X 14.5 INCH HEIGHT, WALL, BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH, CAPTIVATION CLIP COVER TYPE 18 GAUGE (BODY), 16 GAUGE (DOOR) MATERIAL SPECIFICATION CP1616 BACK PANEL ROHS COMPLIANT BACK PANEL SIZE 14.2 INCH WIDTH X 14.2 INCH HEIGHT APPLICATION MACHINE CONTROL, INDUSTRIAL APPLICABLE STANDARD IEC 60529 CW1 MODEL "
Datasheet
Description
" 1-DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 16 INCH 16 INCH 8 INCH UL 508A, CUL, CSA C22.2, VDE APPROVAL 14.5 INCH WIDTH X 14.5 INCH HEIGHT, WALL, BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH, CAPTIVATION CLIP COVER TYPE 18 GAUGE (BODY), 16 GAUGE (DOOR) MATERIAL SPECIFICATION CP1616 BACK PANEL ROHS COMPLIANT BACK PANEL SIZE 14.2 INCH WIDTH X 14.2 INCH HEIGHT APPLICATION MACHINE CONTROL, INDUSTRIAL APPLICABLE STANDARD IEC 60529 CW1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD16168 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD16168
Multipurpose Wall Mount Enclosure CSD16168
" 1-DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 16 INCH 16 INCH 8 INCH UL 508A, CUL, CSA C22.2, VDE APPROVAL 14.5 INCH WIDTH X 14.5 INCH HEIGHT, WALL, BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH, CAPTIVATION CLIP COVER TYPE 18 GAUGE (BODY), 16 GAUGE (DOOR) MATERIAL SPECIFICATION CP1616 BACK PANEL ROHS COMPLIANT BACK PANEL SIZE 14.2 INCH WIDTH X 14.2 INCH HEIGHT APPLICATION MACHINE CONTROL, INDUSTRIAL APPLICABLE STANDARD IEC 60529 CW1 MODEL "

"

  • 1-DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 16 INCH
  • 16 INCH
  • 8 INCH
  • UL 508A, CUL, CSA C22.2, VDE APPROVAL
  • 14.5 INCH WIDTH X 14.5 INCH HEIGHT, WALL, BRACKET MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH, CAPTIVATION CLIP COVER TYPE
  • 18 GAUGE (BODY), 16 GAUGE (DOOR) MATERIAL SPECIFICATION
  • CP1616 BACK PANEL
  • ROHS COMPLIANT
  • BACK PANEL SIZE 14.2 INCH WIDTH X 14.2 INCH HEIGHT
  • APPLICATION MACHINE CONTROL, INDUSTRIAL
  • APPLICABLE STANDARD IEC 60529
  • CW1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD16168
Product Name Multipurpose Wall Mount Enclosure
Length 16 inch (406 mm)
Width 16 inch (406 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details