Pentair, Inc. Multipurpose Wall Mount Enclosure CSD16126

Description
" 1-DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 16 INCH 6 INCH UL 508A, CUL, CSA C22.2, VDE APPROVAL 10.5 INCH WIDTH X 14.5 INCH HEIGHT, WALL, BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH, CAPTIVATION CLIP COVER TYPE 18 GAUGE (BODY), 16 GAUGE (DOOR) MATERIAL SPECIFICATION CP1612 BACK PANEL ROHS COMPLIANT BACK PANEL SIZE 10.2 INCH WIDTH X 14.2 INCH HEIGHT APPLICATION MACHINE CONTROL, INDUSTRIAL APPLICABLE STANDARD IEC 60529 CW1 MODEL "
Datasheet
Description
" 1-DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 16 INCH 6 INCH UL 508A, CUL, CSA C22.2, VDE APPROVAL 10.5 INCH WIDTH X 14.5 INCH HEIGHT, WALL, BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH, CAPTIVATION CLIP COVER TYPE 18 GAUGE (BODY), 16 GAUGE (DOOR) MATERIAL SPECIFICATION CP1612 BACK PANEL ROHS COMPLIANT BACK PANEL SIZE 10.2 INCH WIDTH X 14.2 INCH HEIGHT APPLICATION MACHINE CONTROL, INDUSTRIAL APPLICABLE STANDARD IEC 60529 CW1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD16126 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD16126
Multipurpose Wall Mount Enclosure CSD16126
" 1-DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 16 INCH 6 INCH UL 508A, CUL, CSA C22.2, VDE APPROVAL 10.5 INCH WIDTH X 14.5 INCH HEIGHT, WALL, BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH, CAPTIVATION CLIP COVER TYPE 18 GAUGE (BODY), 16 GAUGE (DOOR) MATERIAL SPECIFICATION CP1612 BACK PANEL ROHS COMPLIANT BACK PANEL SIZE 10.2 INCH WIDTH X 14.2 INCH HEIGHT APPLICATION MACHINE CONTROL, INDUSTRIAL APPLICABLE STANDARD IEC 60529 CW1 MODEL "

"

  • 1-DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 16 INCH
  • 6 INCH
  • UL 508A, CUL, CSA C22.2, VDE APPROVAL
  • 10.5 INCH WIDTH X 14.5 INCH HEIGHT, WALL, BRACKET MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH, CAPTIVATION CLIP COVER TYPE
  • 18 GAUGE (BODY), 16 GAUGE (DOOR) MATERIAL SPECIFICATION
  • CP1612 BACK PANEL
  • ROHS COMPLIANT
  • BACK PANEL SIZE 10.2 INCH WIDTH X 14.2 INCH HEIGHT
  • APPLICATION MACHINE CONTROL, INDUSTRIAL
  • APPLICABLE STANDARD IEC 60529
  • CW1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD16126
Product Name Multipurpose Wall Mount Enclosure
Length 16 inch (406 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
GUB enclosure - flameproof ex d iic enclosures gub - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details