Pentair, Inc. Multipurpose Wall Mount Enclosure CSD12126

Description
" 1-DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 12 INCH 6 INCH UL 508A, CUL, CSA C22.2, VDE APPROVAL 10.5 INCH WIDTH X 10.5 INCH HEIGHT, WALL, BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH, CAPTIVATION CLIP COVER TYPE 18 GAUGE (BODY), 16 GAUGE (DOOR) MATERIAL SPECIFICATION CP1212 BACK PANEL ROHS COMPLIANT BACK PANEL SIZE 10.2 INCH WIDTH X 10.2 INCH HEIGHT APPLICATION MACHINE CONTROL, INDUSTRIAL APPLICABLE STANDARD IEC 60529 CW1 MODEL "
Datasheet
Description
" 1-DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 12 INCH 6 INCH UL 508A, CUL, CSA C22.2, VDE APPROVAL 10.5 INCH WIDTH X 10.5 INCH HEIGHT, WALL, BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH, CAPTIVATION CLIP COVER TYPE 18 GAUGE (BODY), 16 GAUGE (DOOR) MATERIAL SPECIFICATION CP1212 BACK PANEL ROHS COMPLIANT BACK PANEL SIZE 10.2 INCH WIDTH X 10.2 INCH HEIGHT APPLICATION MACHINE CONTROL, INDUSTRIAL APPLICABLE STANDARD IEC 60529 CW1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD12126 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD12126
Multipurpose Wall Mount Enclosure CSD12126
" 1-DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 12 INCH 6 INCH UL 508A, CUL, CSA C22.2, VDE APPROVAL 10.5 INCH WIDTH X 10.5 INCH HEIGHT, WALL, BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH, CAPTIVATION CLIP COVER TYPE 18 GAUGE (BODY), 16 GAUGE (DOOR) MATERIAL SPECIFICATION CP1212 BACK PANEL ROHS COMPLIANT BACK PANEL SIZE 10.2 INCH WIDTH X 10.2 INCH HEIGHT APPLICATION MACHINE CONTROL, INDUSTRIAL APPLICABLE STANDARD IEC 60529 CW1 MODEL "

"

  • 1-DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 12 INCH
  • 6 INCH
  • UL 508A, CUL, CSA C22.2, VDE APPROVAL
  • 10.5 INCH WIDTH X 10.5 INCH HEIGHT, WALL, BRACKET MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH, CAPTIVATION CLIP COVER TYPE
  • 18 GAUGE (BODY), 16 GAUGE (DOOR) MATERIAL SPECIFICATION
  • CP1212 BACK PANEL
  • ROHS COMPLIANT
  • BACK PANEL SIZE 10.2 INCH WIDTH X 10.2 INCH HEIGHT
  • APPLICATION MACHINE CONTROL, INDUSTRIAL
  • APPLICABLE STANDARD IEC 60529
  • CW1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD12126
Product Name Multipurpose Wall Mount Enclosure
Length 12 inch (305 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details