Pentair, Inc. Multipurpose Wall Mount Enclosure CSD12106LG

Description
" 1-DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 10 INCH 12 INCH 6 INCH UL 508A, CUL, CSA, IEC 60529, VDE APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE 16/18 GAUGE MATERIAL SPECIFICATION CP1210, NOT INCLUDED BACK PANEL ROHS COMPLIANT "
Description
" 1-DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 10 INCH 12 INCH 6 INCH UL 508A, CUL, CSA, IEC 60529, VDE APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE 16/18 GAUGE MATERIAL SPECIFICATION CP1210, NOT INCLUDED BACK PANEL ROHS COMPLIANT "

Suppliers

Company
Product
Description
Supplier Links
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD12106LG
Multipurpose Wall Mount Enclosure CSD12106LG
" 1-DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 10 INCH 12 INCH 6 INCH UL 508A, CUL, CSA, IEC 60529, VDE APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE 16/18 GAUGE MATERIAL SPECIFICATION CP1210, NOT INCLUDED BACK PANEL ROHS COMPLIANT "

"

  • 1-DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 10 INCH
  • 12 INCH
  • 6 INCH
  • UL 508A, CUL, CSA, IEC 60529, VDE APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • HINGE, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE
  • 16/18 GAUGE MATERIAL SPECIFICATION
  • CP1210, NOT INCLUDED BACK PANEL
  • ROHS COMPLIANT

"

Supplier's Site

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD12106LG
Product Name Multipurpose Wall Mount Enclosure
Length 12 inch (305 mm)
Width 10 inch (254 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-912 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers
Command Enclosures - profiPANEL - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.91 to 31.5 inch (150 to 800 mm)
View Details
Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.29 inch (49.78 to 134 mm)
View Details