Pentair, Inc. Grounding Strap CRGS6

Description
FIXED TYPE COPPER MATERIAL 8 INCH 50 STANDARD PACKAGE 6 AWG CONDUIT/PIPE SIZE ERITECH[R] BRAND HOLE SIZE 0.256 INCH DIA WORKING TEMPERATURE 220 DEG F CONDUCTOR TYPE BRAID
Datasheet
Description
FIXED TYPE COPPER MATERIAL 8 INCH 50 STANDARD PACKAGE 6 AWG CONDUIT/PIPE SIZE ERITECH[R] BRAND HOLE SIZE 0.256 INCH DIA WORKING TEMPERATURE 220 DEG F CONDUCTOR TYPE BRAID
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Strap - CRGS6 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Grounding Strap
CRGS6
Grounding Strap CRGS6
FIXED TYPE COPPER MATERIAL 8 INCH 50 STANDARD PACKAGE 6 AWG CONDUIT/PIPE SIZE ERITECH[R] BRAND HOLE SIZE 0.256 INCH DIA WORKING TEMPERATURE 220 DEG F CONDUCTOR TYPE BRAID
  • FIXED TYPE
  • COPPER MATERIAL
  • 8 INCH
  • 50 STANDARD PACKAGE
  • 6 AWG CONDUIT/PIPE SIZE
  • ERITECH[R] BRAND
  • HOLE SIZE 0.256 INCH DIA
  • WORKING TEMPERATURE 220 DEG F
  • CONDUCTOR TYPE BRAID
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Straps
Product Number CRGS6
Product Name Grounding Strap
Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid - 1115-3/64
Specs
Strap Types Braid
Material Copper
Shape Flat
View Details
ESD Grounding - 1975457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Strap Types ESD Grounding
Standards and Certifications RoHS
View Details