CNB812M -- CONDUIT/CABLE FASTENER
Pentair, Inc.
Conduit/Cable Fastener
CNB812M
Description
"
NAIL BRACKET TYPE
100 PER BOX STANDARD PACKAGE
1/2 INCH, 3/4 INCH CONDUIT CONDUIT/CABLE SIZE
CADDY. BRAND
CNB MODEL
"
Description
"
NAIL BRACKET TYPE
100 PER BOX STANDARD PACKAGE
1/2 INCH, 3/4 INCH CONDUIT CONDUIT/CABLE SIZE
CADDY. BRAND
CNB MODEL
"
Datasheet
Suppliers
"
NAIL BRACKET TYPE
100 PER BOX STANDARD PACKAGE
1/2 INCH, 3/4 INCH CONDUIT CONDUIT/CABLE SIZE
CADDY. BRAND
CNB MODEL
"
"
- NAIL BRACKET TYPE
- 100 PER BOX STANDARD PACKAGE
- 1/2 INCH, 3/4 INCH CONDUIT CONDUIT/CABLE SIZE
- CADDY. BRAND
- CNB MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
CNB812M |
|
Product Name
|
Conduit/Cable Fastener |
Unlock Full Specs
to access all available technical data
Similar Products
Size
0.9300 inch (23.62 mm)
Temperature Rating
-40 to 257 F (-40 to 125 C)
View Details
Material
Galvanised steel
Flexibility
Flexible
Conduit Type
Flexible
View Details
Material
TFE
Flexibility
Flexible
Size
0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details