Pentair, Inc. Conduit to Beam/Flange Fastener CM912812M

Description
ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION 50 STANDARD PACKAGE 1/2 TO 3/4 INCH (EMT) CONDUIT SIZE 75 LB LOAD CAPACITY 9/16 TO 3/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND SIZE 7.85 INCH L
Datasheet
Description
ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION 50 STANDARD PACKAGE 1/2 TO 3/4 INCH (EMT) CONDUIT SIZE 75 LB LOAD CAPACITY 9/16 TO 3/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND SIZE 7.85 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - CM912812M - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
CM912812M
Conduit to Beam/Flange Fastener CM912812M
ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION 50 STANDARD PACKAGE 1/2 TO 3/4 INCH (EMT) CONDUIT SIZE 75 LB LOAD CAPACITY 9/16 TO 3/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND SIZE 7.85 INCH L
  • ARMOUR SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • 50 STANDARD PACKAGE
  • 1/2 TO 3/4 INCH (EMT) CONDUIT SIZE
  • 75 LB LOAD CAPACITY
  • 9/16 TO 3/4 INCH BEAM/FLANGE SIZE
  • CADDY[R] BRAND
  • SIZE 7.85 INCH L
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number CM912812M
Product Name Conduit to Beam/Flange Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 7559017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible, split
View Details
Cable Conduit - 1-2500181-5 - TE Connectivity
Specs
Size 0.7400 inch (18.8 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details