Pentair, Inc. Multipurpose Wall Mount Enclosure CHJ1816HWPL2LG

Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 15.81 INCH 17.81 INCH 8.86 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGE, LATCH COVER TYPE A18P16, A18P16AL BACK PANEL APPLICABLE STANDARD IEC 60529 HJ MODEL "
Datasheet
Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 15.81 INCH 17.81 INCH 8.86 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGE, LATCH COVER TYPE A18P16, A18P16AL BACK PANEL APPLICABLE STANDARD IEC 60529 HJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CHJ1816HWPL2LG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CHJ1816HWPL2LG
Multipurpose Wall Mount Enclosure CHJ1816HWPL2LG
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 15.81 INCH 17.81 INCH 8.86 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGE, LATCH COVER TYPE A18P16, A18P16AL BACK PANEL APPLICABLE STANDARD IEC 60529 HJ MODEL "

"

  • ONE DOOR TYPE
  • MOLDED FIBERGLASS MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 15.81 INCH
  • 17.81 INCH
  • 8.86 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGE, LATCH COVER TYPE
  • A18P16, A18P16AL BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • HJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CHJ1816HWPL2LG
Product Name Multipurpose Wall Mount Enclosure
Length 17.81 inch (452 mm)
Width 15.81 inch (402 mm)
Depth 8.86 inch (225 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details