CHJ1614HWPL2LG -- MULTIPURPOSE WALL MOUNT ENCLOSURE
Pentair, Inc.Multipurpose Wall Mount EnclosureCHJ1614HWPL2LG
Description
"
ONE DOOR TYPE
MOLDED FIBERGLASS MATERIAL
RAL 7035 LIGHT GRAY COLOR
13.81 INCH
15.81 INCH
5.99 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
BRACKET MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
HINGE, LATCH COVER TYPE
A16P14, A16P14AL BACK PANEL
APPLICABLE STANDARD IEC 60529
HJ MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
MOLDED FIBERGLASS MATERIAL
RAL 7035 LIGHT GRAY COLOR
13.81 INCH
15.81 INCH
5.99 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
BRACKET MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
HINGE, LATCH COVER TYPE
A16P14, A16P14AL BACK PANEL
APPLICABLE STANDARD IEC 60529
HJ MODEL
"
"
ONE DOOR TYPE
MOLDED FIBERGLASS MATERIAL
RAL 7035 LIGHT GRAY COLOR
13.81 INCH
15.81 INCH
5.99 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
BRACKET MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
HINGE, LATCH COVER TYPE
A16P14, A16P14AL BACK PANEL
APPLICABLE STANDARD IEC 60529
HJ MODEL
"