Pentair, Inc. Multipurpose Wall Mount Enclosure CFM24208LG

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 20 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT QUARTER TURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION CP2420, CP2420G BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT CW1 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 20 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT QUARTER TURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION CP2420, CP2420G BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT CW1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CFM24208LG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CFM24208LG
Multipurpose Wall Mount Enclosure CFM24208LG
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 20 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT QUARTER TURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION CP2420, CP2420G BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT CW1 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 20 INCH
  • 24 INCH
  • 8 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT QUARTER TURN LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • CP2420, CP2420G BACK PANEL
  • CONCEPT[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • CW1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CFM24208LG
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418ER6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
CASE, BODY CONTOURED, MEDIUM, OFF-WHITE - 70016672 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
View Details