Pentair, Inc. Multipurpose Wall Mount Enclosure CFM12126

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 12 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT QUARTER TURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION CP1212, CP1212G BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT CW1 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 12 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT QUARTER TURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION CP1212, CP1212G BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT CW1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CFM12126 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CFM12126
Multipurpose Wall Mount Enclosure CFM12126
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 12 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT QUARTER TURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION CP1212, CP1212G BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT CW1 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 12 INCH
  • 6 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT QUARTER TURN LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • CP1212, CP1212G BACK PANEL
  • CONCEPT[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • CW1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CFM12126
Product Name Multipurpose Wall Mount Enclosure
Length 12 inch (305 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details