Pentair, Inc. Conduit/Cable Fastener CD3BCP

Description
" CONDUIT CLAMP TYPE UL (CANADA AND US) APPROVAL 100 PER BOX STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 1-1/2 INCH EMT, 1-1/4 INCH RIGID CONDUIT/CABLE SIZE CADDY. BRAND USED FOR COPPER TUBING INCLUDES RETAINED BOLT AND BUILT IN NUT "
Datasheet
Description
" CONDUIT CLAMP TYPE UL (CANADA AND US) APPROVAL 100 PER BOX STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 1-1/2 INCH EMT, 1-1/4 INCH RIGID CONDUIT/CABLE SIZE CADDY. BRAND USED FOR COPPER TUBING INCLUDES RETAINED BOLT AND BUILT IN NUT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - CD3BCP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
CD3BCP
Conduit/Cable Fastener CD3BCP
" CONDUIT CLAMP TYPE UL (CANADA AND US) APPROVAL 100 PER BOX STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 1-1/2 INCH EMT, 1-1/4 INCH RIGID CONDUIT/CABLE SIZE CADDY. BRAND USED FOR COPPER TUBING INCLUDES RETAINED BOLT AND BUILT IN NUT "

"

  • CONDUIT CLAMP TYPE
  • UL (CANADA AND US) APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 1-1/2 INCH EMT, 1-1/4 INCH RIGID CONDUIT/CABLE SIZE
  • CADDY. BRAND
  • USED FOR COPPER TUBING
  • INCLUDES RETAINED BOLT AND BUILT IN NUT

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number CD3BCP
Product Name Conduit/Cable Fastener
Flexibility Rigid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500181-1 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 8808262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details