Pentair, Inc. Conduit/Cable Fastener CD2BCPNAM

Description
CONDUIT/PIPE TO DECK ANGLE BRACKET TYPE ELECTROGALVANIZED STEEL MATERIAL 50 STANDARD PACKAGE 1 INCH (RIGID/EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND APPLICABLE STANDARD NEC
Datasheet
Description
CONDUIT/PIPE TO DECK ANGLE BRACKET TYPE ELECTROGALVANIZED STEEL MATERIAL 50 STANDARD PACKAGE 1 INCH (RIGID/EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND APPLICABLE STANDARD NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - CD2BCPNAM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
CD2BCPNAM
Conduit/Cable Fastener CD2BCPNAM
CONDUIT/PIPE TO DECK ANGLE BRACKET TYPE ELECTROGALVANIZED STEEL MATERIAL 50 STANDARD PACKAGE 1 INCH (RIGID/EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND APPLICABLE STANDARD NEC
  • CONDUIT/PIPE TO DECK ANGLE BRACKET TYPE
  • ELECTROGALVANIZED STEEL MATERIAL
  • 50 STANDARD PACKAGE
  • 1 INCH (RIGID/EMT) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • APPLICABLE STANDARD NEC
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number CD2BCPNAM
Product Name Conduit/Cable Fastener
Material Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 1240015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2500181-9 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details