Pentair, Inc. CHANNEL CONDUIT/CABLE CLAMP CCC0062

Description
" PIPE/TUBE TO STRUT TYPE POLYPROPYLENE, STEEL MATERIAL ELECTROGALVANIZED FINISH 5/8 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 3/8 INCH (PIPE), 1/2 INCH (COPPER TUBE) TRADE SIZE CADDY BRAND DIMENSION 0.995 INCH LENGTH X 1.562 INCH WIDTH X 1.64 INCH HEIGHT SERIES CCC MODEL "
Datasheet
Description
" PIPE/TUBE TO STRUT TYPE POLYPROPYLENE, STEEL MATERIAL ELECTROGALVANIZED FINISH 5/8 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 3/8 INCH (PIPE), 1/2 INCH (COPPER TUBE) TRADE SIZE CADDY BRAND DIMENSION 0.995 INCH LENGTH X 1.562 INCH WIDTH X 1.64 INCH HEIGHT SERIES CCC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHANNEL CONDUIT/CABLE CLAMP - CCC0062 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
CHANNEL CONDUIT/CABLE CLAMP
CCC0062
CHANNEL CONDUIT/CABLE CLAMP CCC0062
" PIPE/TUBE TO STRUT TYPE POLYPROPYLENE, STEEL MATERIAL ELECTROGALVANIZED FINISH 5/8 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 3/8 INCH (PIPE), 1/2 INCH (COPPER TUBE) TRADE SIZE CADDY BRAND DIMENSION 0.995 INCH LENGTH X 1.562 INCH WIDTH X 1.64 INCH HEIGHT SERIES CCC MODEL "

"

  • PIPE/TUBE TO STRUT TYPE
  • POLYPROPYLENE, STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 5/8 INCH OUTER DIAMETER
  • 2-PIECE CONSTRUCTION
  • 3/8 INCH (PIPE), 1/2 INCH (COPPER TUBE) TRADE SIZE
  • CADDY BRAND
  • DIMENSION 0.995 INCH LENGTH X 1.562 INCH WIDTH X 1.64 INCH HEIGHT
  • SERIES CCC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number CCC0062
Product Name CHANNEL CONDUIT/CABLE CLAMP
Material Steel; Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 1240053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC & CPVC; Pvc
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2-2500180-6 - TE Connectivity
Specs
Size 0.7400 inch (18.8 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details