Pentair, Inc. Multipurpose Wall Mount Enclosure CCA26169

Description
" ONE DOOR TYPE CAST ALUMINUM MATERIAL TEXTURED FINISH RAL 7042 GRAY COLOR 6.3 INCH 10.24 INCH 3.54 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE O-RING GASKETED, SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CCAP2616 BACK PANEL COMPACT[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT CA1 MODEL "
Datasheet
Description
" ONE DOOR TYPE CAST ALUMINUM MATERIAL TEXTURED FINISH RAL 7042 GRAY COLOR 6.3 INCH 10.24 INCH 3.54 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE O-RING GASKETED, SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CCAP2616 BACK PANEL COMPACT[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT CA1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CCA26169 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CCA26169
Multipurpose Wall Mount Enclosure CCA26169
" ONE DOOR TYPE CAST ALUMINUM MATERIAL TEXTURED FINISH RAL 7042 GRAY COLOR 6.3 INCH 10.24 INCH 3.54 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE O-RING GASKETED, SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CCAP2616 BACK PANEL COMPACT[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT CA1 MODEL "

"

  • ONE DOOR TYPE
  • CAST ALUMINUM MATERIAL
  • TEXTURED FINISH
  • RAL 7042 GRAY COLOR
  • 6.3 INCH
  • 10.24 INCH
  • 3.54 INCH
  • UL 508A, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • O-RING GASKETED, SCREW-ON COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • CCAP2616 BACK PANEL
  • COMPACT[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • CA1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CCA26169
Product Name Multipurpose Wall Mount Enclosure
Length 10.24 inch (260 mm)
Width 6.3 inch (160 mm)
Depth 3.54 inch (89.92 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228917 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 2.28 inch (58 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details