Pentair, Inc. Multipurpose Wall Mount Enclosure CCA202311

Description
" ONE DOOR TYPE CAST ALUMINUM MATERIAL TEXTURED FINISH RAL 7042 GRAY COLOR 9.06 INCH 7.87 INCH 4.33 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE O-RING GASKETED, SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CCAP2023 BACK PANEL COMPACT[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT CA1 MODEL "
Datasheet
Description
" ONE DOOR TYPE CAST ALUMINUM MATERIAL TEXTURED FINISH RAL 7042 GRAY COLOR 9.06 INCH 7.87 INCH 4.33 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE O-RING GASKETED, SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CCAP2023 BACK PANEL COMPACT[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT CA1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CCA202311 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CCA202311
Multipurpose Wall Mount Enclosure CCA202311
" ONE DOOR TYPE CAST ALUMINUM MATERIAL TEXTURED FINISH RAL 7042 GRAY COLOR 9.06 INCH 7.87 INCH 4.33 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE O-RING GASKETED, SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CCAP2023 BACK PANEL COMPACT[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT CA1 MODEL "

"

  • ONE DOOR TYPE
  • CAST ALUMINUM MATERIAL
  • TEXTURED FINISH
  • RAL 7042 GRAY COLOR
  • 9.06 INCH
  • 7.87 INCH
  • 4.33 INCH
  • UL 508A, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • O-RING GASKETED, SCREW-ON COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • CCAP2023 BACK PANEL
  • COMPACT[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • CA1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CCA202311
Product Name Multipurpose Wall Mount Enclosure
Length 7.87 inch (200 mm)
Width 9.06 inch (230 mm)
Depth 4.33 inch (110 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details