Pentair, Inc. Multipurpose Wall Mount Enclosure CCA16169

Description
" ONE DOOR TYPE CAST ALUMINUM MATERIAL TEXTURED FINISH RAL 7042 GRAY COLOR 6.3 INCH 6.3 INCH 3.54 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE O-RING GASKETED, SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CCAP1616 BACK PANEL COMPACT[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT CA1 MODEL "
Datasheet
Description
" ONE DOOR TYPE CAST ALUMINUM MATERIAL TEXTURED FINISH RAL 7042 GRAY COLOR 6.3 INCH 6.3 INCH 3.54 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE O-RING GASKETED, SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CCAP1616 BACK PANEL COMPACT[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT CA1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CCA16169 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CCA16169
Multipurpose Wall Mount Enclosure CCA16169
" ONE DOOR TYPE CAST ALUMINUM MATERIAL TEXTURED FINISH RAL 7042 GRAY COLOR 6.3 INCH 6.3 INCH 3.54 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE O-RING GASKETED, SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CCAP1616 BACK PANEL COMPACT[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT CA1 MODEL "

"

  • ONE DOOR TYPE
  • CAST ALUMINUM MATERIAL
  • TEXTURED FINISH
  • RAL 7042 GRAY COLOR
  • 6.3 INCH
  • 6.3 INCH
  • 3.54 INCH
  • UL 508A, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • O-RING GASKETED, SCREW-ON COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • CCAP1616 BACK PANEL
  • COMPACT[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • CA1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CCA16169
Product Name Multipurpose Wall Mount Enclosure
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 3.54 inch (89.92 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details