Pentair, Inc. Multipurpose Wall Mount Enclosure CCA1286

Description
" ONE DOOR TYPE CAST ALUMINUM MATERIAL TEXTURED FINISH RAL 7042 GRAY COLOR 3.15 INCH 4.92 INCH 2.24 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE O-RING GASKETED, SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CCAP128 BACK PANEL COMPACT[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT CA1 MODEL "
Datasheet
Description
" ONE DOOR TYPE CAST ALUMINUM MATERIAL TEXTURED FINISH RAL 7042 GRAY COLOR 3.15 INCH 4.92 INCH 2.24 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE O-RING GASKETED, SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CCAP128 BACK PANEL COMPACT[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT CA1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CCA1286 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CCA1286
Multipurpose Wall Mount Enclosure CCA1286
" ONE DOOR TYPE CAST ALUMINUM MATERIAL TEXTURED FINISH RAL 7042 GRAY COLOR 3.15 INCH 4.92 INCH 2.24 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE O-RING GASKETED, SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CCAP128 BACK PANEL COMPACT[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT CA1 MODEL "

"

  • ONE DOOR TYPE
  • CAST ALUMINUM MATERIAL
  • TEXTURED FINISH
  • RAL 7042 GRAY COLOR
  • 3.15 INCH
  • 4.92 INCH
  • 2.24 INCH
  • UL 508A, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • O-RING GASKETED, SCREW-ON COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • CCAP128 BACK PANEL
  • COMPACT[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • CA1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CCA1286
Product Name Multipurpose Wall Mount Enclosure
Length 4.92 inch (125 mm)
Width 3.15 inch (80.01 mm)
Depth 2.24 inch (56.9 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
SLOPING FRONT CASE, 11.811 X 7.874 X 4.016 - 70016662 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 11.81 inch (300 mm)
Width 4.02 inch (102 mm)
View Details