Pentair, Inc. Conduit to Beam/Flange Fastener C912812SM

Description
ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION SIDE MOUNTING 50 STANDARD PACKAGE 1/2 TO 3/4 INCH (EMT) CONDUIT SIZE 25 LB LOAD CAPACITY 9/16 TO 3/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND OUTER DIAMETER 0.7 TO 1.18 INCH SIZE 7.85 INCH L
Datasheet
Description
ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION SIDE MOUNTING 50 STANDARD PACKAGE 1/2 TO 3/4 INCH (EMT) CONDUIT SIZE 25 LB LOAD CAPACITY 9/16 TO 3/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND OUTER DIAMETER 0.7 TO 1.18 INCH SIZE 7.85 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - C912812SM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
C912812SM
Conduit to Beam/Flange Fastener C912812SM
ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION SIDE MOUNTING 50 STANDARD PACKAGE 1/2 TO 3/4 INCH (EMT) CONDUIT SIZE 25 LB LOAD CAPACITY 9/16 TO 3/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND OUTER DIAMETER 0.7 TO 1.18 INCH SIZE 7.85 INCH L
  • ARMOUR SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • SIDE MOUNTING
  • 50 STANDARD PACKAGE
  • 1/2 TO 3/4 INCH (EMT) CONDUIT SIZE
  • 25 LB LOAD CAPACITY
  • 9/16 TO 3/4 INCH BEAM/FLANGE SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 0.7 TO 1.18 INCH
  • SIZE 7.85 INCH L
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number C912812SM
Product Name Conduit to Beam/Flange Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 8808271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500180-9 - TE Connectivity
Specs
Size 1.12 inch (28.45 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details