Pentair, Inc. Pull/Junction Box ASG8X6X3

Description
" STEEL MATERIAL GALVANIZED FINISH ANSI 61 GRAY COLOR 6 INCH 8 INCH 3 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 14 KNOCKOUT(S) (8) SIDES, (6) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL NUMBER OF COVER SCREWS 2 A90P1 MODEL "
Datasheet
Description
" STEEL MATERIAL GALVANIZED FINISH ANSI 61 GRAY COLOR 6 INCH 8 INCH 3 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 14 KNOCKOUT(S) (8) SIDES, (6) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL NUMBER OF COVER SCREWS 2 A90P1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - ASG8X6X3 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
ASG8X6X3
Pull/Junction Box ASG8X6X3
" STEEL MATERIAL GALVANIZED FINISH ANSI 61 GRAY COLOR 6 INCH 8 INCH 3 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 14 KNOCKOUT(S) (8) SIDES, (6) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL NUMBER OF COVER SCREWS 2 A90P1 MODEL "

"

  • STEEL MATERIAL
  • GALVANIZED FINISH
  • ANSI 61 GRAY COLOR
  • 6 INCH
  • 8 INCH
  • 3 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • FLAT, SCREW-ON COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • (4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
  • 14 KNOCKOUT(S)
  • (8) SIDES, (6) ENDS KNOCKOUT LOCATION
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • NUMBER OF COVER SCREWS 2
  • A90P1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ASG8X6X3
Product Name Pull/Junction Box
Type Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
Depth 3 inch (76.2 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411ZU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 17 inch (432 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Compact Handheld Enclosures - DATEC-POCKET-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.35 to 4.72 inch (85.09 to 120 mm)
View Details