Pentair, Inc. Pull/Junction Box ASG16X12X4

Description
" STEEL MATERIAL GALVANIZED FINISH ANSI 61 GRAY COLOR 12 INCH 16 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (8) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 24 KNOCKOUT(S) (14) SIDES, (10) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL NUMBER OF COVER SCREWS 4 A90P1 MODEL "
Datasheet
Description
" STEEL MATERIAL GALVANIZED FINISH ANSI 61 GRAY COLOR 12 INCH 16 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (8) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 24 KNOCKOUT(S) (14) SIDES, (10) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL NUMBER OF COVER SCREWS 4 A90P1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - ASG16X12X4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
ASG16X12X4
Pull/Junction Box ASG16X12X4
" STEEL MATERIAL GALVANIZED FINISH ANSI 61 GRAY COLOR 12 INCH 16 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (8) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 24 KNOCKOUT(S) (14) SIDES, (10) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL NUMBER OF COVER SCREWS 4 A90P1 MODEL "

"

  • STEEL MATERIAL
  • GALVANIZED FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 16 INCH
  • 4 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • FLAT, SCREW-ON COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • (8) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
  • 24 KNOCKOUT(S)
  • (14) SIDES, (10) ENDS KNOCKOUT LOCATION
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • NUMBER OF COVER SCREWS 4
  • A90P1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ASG16X12X4
Product Name Pull/Junction Box
Type Junction Box
Length 16 inch (406 mm)
Width 12 inch (305 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Interlinking block - CPX-M-GE-EV-Z-PP-5POL - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details