ASG12X12X4 -- PULL/JUNCTION BOX
Pentair, Inc.
Pull/Junction Box
ASG12X12X4
Description
"
STEEL MATERIAL
GALVANIZED, POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
12 INCH
12 INCH
4 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
16/14/12 GAUGE MATERIAL SPECIFICATION
(4) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
20 KNOCKOUT(S)
(10) SIDES, (10) ENDS KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
APPLICATION COMMERCIAL, INDUSTRIAL
NUMBER OF COVER SCREWS 4
BULLETIN A90P1 MODEL
"
Description
"
STEEL MATERIAL
GALVANIZED, POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
12 INCH
12 INCH
4 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
16/14/12 GAUGE MATERIAL SPECIFICATION
(4) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
20 KNOCKOUT(S)
(10) SIDES, (10) ENDS KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
APPLICATION COMMERCIAL, INDUSTRIAL
NUMBER OF COVER SCREWS 4
BULLETIN A90P1 MODEL
"
Datasheet
Suppliers
"
STEEL MATERIAL
GALVANIZED, POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
12 INCH
12 INCH
4 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
16/14/12 GAUGE MATERIAL SPECIFICATION
(4) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
20 KNOCKOUT(S)
(10) SIDES, (10) ENDS KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
APPLICATION COMMERCIAL, INDUSTRIAL
NUMBER OF COVER SCREWS 4
BULLETIN A90P1 MODEL
"
"
- STEEL MATERIAL
- GALVANIZED, POLYESTER POWDER PAINTED FINISH
- ANSI 61 GRAY COLOR
- 12 INCH
- 12 INCH
- 4 INCH
- UL 50/50E, CUL, CSA C22.2 APPROVAL
- NEMA 1, IP30 ENCLOSURE
- FLAT, SCREW-ON COVER TYPE
- 16/14/12 GAUGE MATERIAL SPECIFICATION
- (4) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
- 20 KNOCKOUT(S)
- (10) SIDES, (10) ENDS KNOCKOUT LOCATION
- APPLICABLE STANDARD IEC 60529
- APPLICATION COMMERCIAL, INDUSTRIAL
- NUMBER OF COVER SCREWS 4
- BULLETIN A90P1 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
ASG12X12X4 |
|
Product Name
|
Pull/Junction Box |
|
Type
|
Junction Box
|
|
Length
|
12 inch (305 mm)
|
|
Width
|
12 inch (305 mm)
|
|
Depth
|
4 inch (102 mm)
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
3.71 to 13.25 inch (94.23 to 337 mm)
View Details