Pentair, Inc. Pull/Junction Box ASG10X8X6NK

Description
" STEEL MATERIAL GALVANIZED FINISH ANSI 61 GRAY COLOR 8 INCH 10 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL NUMBER OF COVER SCREWS 4 A90P1 MODEL "
Datasheet
Description
" STEEL MATERIAL GALVANIZED FINISH ANSI 61 GRAY COLOR 8 INCH 10 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL NUMBER OF COVER SCREWS 4 A90P1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - ASG10X8X6NK - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
ASG10X8X6NK
Pull/Junction Box ASG10X8X6NK
" STEEL MATERIAL GALVANIZED FINISH ANSI 61 GRAY COLOR 8 INCH 10 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL NUMBER OF COVER SCREWS 4 A90P1 MODEL "

"

  • STEEL MATERIAL
  • GALVANIZED FINISH
  • ANSI 61 GRAY COLOR
  • 8 INCH
  • 10 INCH
  • 6 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • FLAT, SCREW-ON COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • NUMBER OF COVER SCREWS 4
  • A90P1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ASG10X8X6NK
Product Name Pull/Junction Box
Type Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 127-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2120 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details