Pentair, Inc. Pull/Junction Box ASG10X8X4

Description
" STEEL MATERIAL GALVANIZED FINISH 8 INCH 8 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 254 HEIGHT IN MM UL, CSA APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE FLAT, SCREW ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 16 KNOCKOUT(S) (8) SIDES, (8) ENDS KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" STEEL MATERIAL GALVANIZED FINISH 8 INCH 8 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 254 HEIGHT IN MM UL, CSA APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE FLAT, SCREW ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 16 KNOCKOUT(S) (8) SIDES, (8) ENDS KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - ASG10X8X4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
ASG10X8X4
Pull/Junction Box ASG10X8X4
" STEEL MATERIAL GALVANIZED FINISH 8 INCH 8 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 254 HEIGHT IN MM UL, CSA APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE FLAT, SCREW ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 16 KNOCKOUT(S) (8) SIDES, (8) ENDS KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • STEEL MATERIAL
  • GALVANIZED FINISH
  • 8 INCH
  • 8 WIDTH IN INCH
  • 10 INCH
  • 10 HEIGHT IN INCH
  • 4 INCH
  • 254 HEIGHT IN MM
  • UL, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1, IP30 ENCLOSURE
  • FLAT, SCREW ON COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
  • 16 KNOCKOUT(S)
  • (8) SIDES, (8) ENDS KNOCKOUT LOCATION
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • PANEL NONE
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ASG10X8X4
Product Name Pull/Junction Box
Type Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE; 19 IN RACK CASE; ALUMINUM; BLACK; 1.736 X 19 X 6.496 - 70016772 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 106-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers