ASE8X6X3 -- PULL/JUNCTION BOX
Pentair, Inc.
Pull/Junction Box
ASE8X6X3
Description
"
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
6 INCH
8 INCH
3 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
16/14/12 GAUGE MATERIAL SPECIFICATION
(4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
14 KNOCKOUT(S)
(8) SIDES, (6) ENDS KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
APPLICATION COMMERCIAL, INDUSTRIAL
NUMBER OF COVER SCREWS 2
A90P1 MODEL
"
Description
"
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
6 INCH
8 INCH
3 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
16/14/12 GAUGE MATERIAL SPECIFICATION
(4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
14 KNOCKOUT(S)
(8) SIDES, (6) ENDS KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
APPLICATION COMMERCIAL, INDUSTRIAL
NUMBER OF COVER SCREWS 2
A90P1 MODEL
"
Datasheet
Suppliers
"
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
6 INCH
8 INCH
3 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
16/14/12 GAUGE MATERIAL SPECIFICATION
(4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
14 KNOCKOUT(S)
(8) SIDES, (6) ENDS KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
APPLICATION COMMERCIAL, INDUSTRIAL
NUMBER OF COVER SCREWS 2
A90P1 MODEL
"
"
- STEEL MATERIAL
- POLYESTER POWDER PAINTED FINISH
- ANSI 61 GRAY COLOR
- 6 INCH
- 8 INCH
- 3 INCH
- UL 50/50E, CUL, CSA C22.2 APPROVAL
- NEMA 1, IP30 ENCLOSURE
- FLAT, SCREW-ON COVER TYPE
- 16/14/12 GAUGE MATERIAL SPECIFICATION
- (4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
- 14 KNOCKOUT(S)
- (8) SIDES, (6) ENDS KNOCKOUT LOCATION
- APPLICABLE STANDARD IEC 60529
- APPLICATION COMMERCIAL, INDUSTRIAL
- NUMBER OF COVER SCREWS 2
- A90P1 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
ASE8X6X3 |
|
Product Name
|
Pull/Junction Box |
|
Type
|
Junction Box
|
|
Length
|
8 inch (203 mm)
|
|
Width
|
6 inch (152 mm)
|
|
Depth
|
3 inch (76.2 mm)
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
3.71 to 13.25 inch (94.23 to 337 mm)
View Details