Pentair, Inc. Pull/Junction Box ASE6X6X3

Description
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 3 INCH 152.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE FLAT, SCREW ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 12 KNOCKOUT(S) (6) SIDES, (6) ENDS KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 3 INCH 152.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE FLAT, SCREW ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 12 KNOCKOUT(S) (6) SIDES, (6) ENDS KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - ASE6X6X3 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
ASE6X6X3
Pull/Junction Box ASE6X6X3
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 3 INCH 152.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE FLAT, SCREW ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 12 KNOCKOUT(S) (6) SIDES, (6) ENDS KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 6 INCH
  • 6 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • 3 INCH
  • 152.4 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1, IP30 ENCLOSURE
  • FLAT, SCREW ON COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
  • 12 KNOCKOUT(S)
  • (6) SIDES, (6) ENDS KNOCKOUT LOCATION
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • PANEL NONE
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ASE6X6X3
Product Name Pull/Junction Box
Type Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Depth 3 inch (76.2 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 2068775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 7.09 inch (180 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details