Pentair, Inc. Pull/Junction Box ASE4X4X4NK

Description
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 4 INCH 101.6 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE FLAT, SCREW ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 4 INCH 101.6 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE FLAT, SCREW ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - ASE4X4X4NK - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
ASE4X4X4NK
Pull/Junction Box ASE4X4X4NK
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 4 INCH 101.6 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE FLAT, SCREW ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 4 INCH
  • 4 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • 4 INCH
  • 101.6 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1, IP30 ENCLOSURE
  • FLAT, SCREW ON COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • PANEL NONE
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ASE4X4X4NK
Product Name Pull/Junction Box
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBRU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Hand Held Enclosures - 2832098 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Depth 1.2 inch (30.5 mm)
Material Polycarbonate; ABS; ABS
View Details