Pentair, Inc. Pull/Junction Box ASE4X4X4

Description
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 4 INCH 101.6 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE FLAT, SCREW ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (2) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 8 KNOCKOUT(S) (4) SIDES, (4) ENDS KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 4 INCH 101.6 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE FLAT, SCREW ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (2) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 8 KNOCKOUT(S) (4) SIDES, (4) ENDS KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - ASE4X4X4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
ASE4X4X4
Pull/Junction Box ASE4X4X4
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 4 INCH 101.6 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE FLAT, SCREW ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (2) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 8 KNOCKOUT(S) (4) SIDES, (4) ENDS KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 4 INCH
  • 4 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • 4 INCH
  • 101.6 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1, IP30 ENCLOSURE
  • FLAT, SCREW ON COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • (2) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
  • 8 KNOCKOUT(S)
  • (4) SIDES, (4) ENDS KNOCKOUT LOCATION
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • PANEL NONE
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ASE4X4X4
Product Name Pull/Junction Box
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1867028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 8.54 inch (217 mm)
Depth 5.22 inch (132 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details