ASE4X4X3 -- PULL/JUNCTION BOX
Pentair, Inc.
Pull/Junction Box
ASE4X4X3
Description
"
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
4 INCH
4 INCH
3 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
16/14/12 GAUGE MATERIAL SPECIFICATION
(2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
8 KNOCKOUT(S)
(4) SIDES, (4) ENDS KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
APPLICATION COMMERCIAL, INDUSTRIAL
NUMBER OF COVER SCREWS 2
A90P1 MODEL
"
Description
"
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
4 INCH
4 INCH
3 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
16/14/12 GAUGE MATERIAL SPECIFICATION
(2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
8 KNOCKOUT(S)
(4) SIDES, (4) ENDS KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
APPLICATION COMMERCIAL, INDUSTRIAL
NUMBER OF COVER SCREWS 2
A90P1 MODEL
"
Datasheet
Suppliers
"
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
4 INCH
4 INCH
3 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
16/14/12 GAUGE MATERIAL SPECIFICATION
(2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
8 KNOCKOUT(S)
(4) SIDES, (4) ENDS KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
APPLICATION COMMERCIAL, INDUSTRIAL
NUMBER OF COVER SCREWS 2
A90P1 MODEL
"
"
- STEEL MATERIAL
- POLYESTER POWDER PAINTED FINISH
- ANSI 61 GRAY COLOR
- 4 INCH
- 4 INCH
- 3 INCH
- UL 50/50E, CUL, CSA C22.2 APPROVAL
- NEMA 1, IP30 ENCLOSURE
- FLAT, SCREW-ON COVER TYPE
- 16/14/12 GAUGE MATERIAL SPECIFICATION
- (2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
- 8 KNOCKOUT(S)
- (4) SIDES, (4) ENDS KNOCKOUT LOCATION
- APPLICABLE STANDARD IEC 60529
- APPLICATION COMMERCIAL, INDUSTRIAL
- NUMBER OF COVER SCREWS 2
- A90P1 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
ASE4X4X3 |
|
Product Name
|
Pull/Junction Box |
|
Type
|
Junction Box
|
|
Length
|
4 inch (102 mm)
|
|
Width
|
4 inch (102 mm)
|
|
Depth
|
3 inch (76.2 mm)
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
8.66 inch (220 mm)
View Details
Type
Electronic and Instrument Enclosures
NEMA Rating
Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects
5; 6
View Details
Shape
Rectangular
Length
54 inch (1372 mm)
Width
72 inch (1829 mm)
View Details