ASE24X24X12 -- PULL/JUNCTION BOX
Pentair, Inc.
Pull/Junction Box
ASE24X24X12
Description
"
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
24 INCH
24 INCH
12 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
16/14/12 GAUGE MATERIAL SPECIFICATION
(8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH), CONCENTRIC KNOCKOUT SIDES, (8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
36 KNOCKOUT(S)
(18) SIDES, (18) ENDS KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
APPLICATION COMMERCIAL, INDUSTRIAL
NUMBER OF COVER SCREWS 4
A90P1 MODEL
"
Description
"
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
24 INCH
24 INCH
12 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
16/14/12 GAUGE MATERIAL SPECIFICATION
(8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH), CONCENTRIC KNOCKOUT SIDES, (8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
36 KNOCKOUT(S)
(18) SIDES, (18) ENDS KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
APPLICATION COMMERCIAL, INDUSTRIAL
NUMBER OF COVER SCREWS 4
A90P1 MODEL
"
Datasheet
Suppliers
"
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
24 INCH
24 INCH
12 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
16/14/12 GAUGE MATERIAL SPECIFICATION
(8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH), CONCENTRIC KNOCKOUT SIDES, (8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
36 KNOCKOUT(S)
(18) SIDES, (18) ENDS KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
APPLICATION COMMERCIAL, INDUSTRIAL
NUMBER OF COVER SCREWS 4
A90P1 MODEL
"
"
- STEEL MATERIAL
- POLYESTER POWDER PAINTED FINISH
- ANSI 61 GRAY COLOR
- 24 INCH
- 24 INCH
- 12 INCH
- UL 50/50E, CUL, CSA C22.2 APPROVAL
- NEMA 1, IP30 ENCLOSURE
- FLAT, SCREW-ON COVER TYPE
- 16/14/12 GAUGE MATERIAL SPECIFICATION
- (8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH), CONCENTRIC KNOCKOUT SIDES, (8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
- 36 KNOCKOUT(S)
- (18) SIDES, (18) ENDS KNOCKOUT LOCATION
- APPLICABLE STANDARD IEC 60529
- APPLICATION COMMERCIAL, INDUSTRIAL
- NUMBER OF COVER SCREWS 4
- A90P1 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
ASE24X24X12 |
|
Product Name
|
Pull/Junction Box |
|
Type
|
Junction Box
|
|
Length
|
24 inch (610 mm)
|
|
Width
|
24 inch (610 mm)
|
|
Depth
|
12 inch (305 mm)
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Length
4.72 inch (120 mm)
Width
23.62 inch (600 mm)
Depth
7.87 inch (200 mm)
View Details
2 suppliers