Pentair, Inc. Pull/Junction Box ASE12X10X8NK

Description
" STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 10 INCH 12 INCH 8 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL NUMBER OF COVER SCREWS 4 A90P1 MODEL "
Datasheet
Description
" STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 10 INCH 12 INCH 8 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL NUMBER OF COVER SCREWS 4 A90P1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - ASE12X10X8NK - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
ASE12X10X8NK
Pull/Junction Box ASE12X10X8NK
" STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 10 INCH 12 INCH 8 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL NUMBER OF COVER SCREWS 4 A90P1 MODEL "

"

  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 10 INCH
  • 12 INCH
  • 8 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • FLAT, SCREW-ON COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • NUMBER OF COVER SCREWS 4
  • A90P1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ASE12X10X8NK
Product Name Pull/Junction Box
Type Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-818/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Sensor Interface Junction Blocks - 2171-CPX-AB-8-M8-3POL-ND - DigiKey
Specs
Material Polycarbonate
View Details