ASE10X8X4 -- PULL/JUNCTION BOX
Pentair, Inc.
Pull/Junction Box
ASE10X8X4
Description
"
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
8 INCH
10 INCH
4 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
16/14/12 GAUGE MATERIAL SPECIFICATION
(4) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
16 KNOCKOUT(S)
(8) SIDES, (8) ENDS KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
APPLICATION COMMERCIAL, INDUSTRIAL
NUMBER OF COVER SCREWS 4
A90P1 MODEL
"
Description
"
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
8 INCH
10 INCH
4 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
16/14/12 GAUGE MATERIAL SPECIFICATION
(4) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
16 KNOCKOUT(S)
(8) SIDES, (8) ENDS KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
APPLICATION COMMERCIAL, INDUSTRIAL
NUMBER OF COVER SCREWS 4
A90P1 MODEL
"
Datasheet
Suppliers
"
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
8 INCH
10 INCH
4 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
FLAT, SCREW-ON COVER TYPE
16/14/12 GAUGE MATERIAL SPECIFICATION
(4) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
16 KNOCKOUT(S)
(8) SIDES, (8) ENDS KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
APPLICATION COMMERCIAL, INDUSTRIAL
NUMBER OF COVER SCREWS 4
A90P1 MODEL
"
"
- STEEL MATERIAL
- POLYESTER POWDER PAINTED FINISH
- ANSI 61 GRAY COLOR
- 8 INCH
- 10 INCH
- 4 INCH
- UL 50/50E, CUL, CSA C22.2 APPROVAL
- NEMA 1, IP30 ENCLOSURE
- FLAT, SCREW-ON COVER TYPE
- 16/14/12 GAUGE MATERIAL SPECIFICATION
- (4) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
- 16 KNOCKOUT(S)
- (8) SIDES, (8) ENDS KNOCKOUT LOCATION
- APPLICABLE STANDARD IEC 60529
- APPLICATION COMMERCIAL, INDUSTRIAL
- NUMBER OF COVER SCREWS 4
- A90P1 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
ASE10X8X4 |
|
Product Name
|
Pull/Junction Box |
|
Type
|
Junction Box
|
|
Length
|
10 inch (254 mm)
|
|
Width
|
8 inch (203 mm)
|
|
Depth
|
4 inch (102 mm)
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Shape
Rectangular; Rounded Rectangle
Length
6.3 inch (160 mm)
View Details
5 suppliers
Keystone Electronics Corp.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
4 inch (102 mm)
View Details
2 suppliers
Shape
Rectangular
Length
11.02 inch (280 mm)
Width
6.69 inch (170 mm)
View Details