Pentair, Inc. Pull/Junction Box ASE10X10X4

Description
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 10 INCH 10 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 254 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE FLAT, SCREW ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (1 INCH - 1 1/4 INCH) CONCENTRIC KNOCKOUT END KNOCKOUT SIZE 18 KNOCKOUT(S) (8) SIDES, (10) ENDS KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 10 INCH 10 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 254 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE FLAT, SCREW ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (1 INCH - 1 1/4 INCH) CONCENTRIC KNOCKOUT END KNOCKOUT SIZE 18 KNOCKOUT(S) (8) SIDES, (10) ENDS KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - ASE10X10X4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
ASE10X10X4
Pull/Junction Box ASE10X10X4
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 10 INCH 10 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 254 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE FLAT, SCREW ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (1 INCH - 1 1/4 INCH) CONCENTRIC KNOCKOUT END KNOCKOUT SIZE 18 KNOCKOUT(S) (8) SIDES, (10) ENDS KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 10 INCH
  • 10 WIDTH IN INCH
  • 10 INCH
  • 10 HEIGHT IN INCH
  • 4 INCH
  • 254 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1, IP30 ENCLOSURE
  • FLAT, SCREW ON COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (1 INCH - 1 1/4 INCH) CONCENTRIC KNOCKOUT END KNOCKOUT SIZE
  • 18 KNOCKOUT(S)
  • (8) SIDES, (10) ENDS KNOCKOUT LOCATION
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • PANEL NONE
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ASE10X10X4
Product Name Pull/Junction Box
Type Junction Box
Length 10 inch (254 mm)
Width 10 inch (254 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-514 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details