Pentair, Inc. Pull/Junction Box AHE8X6X4

Description
" STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 6 INCH 8 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE BUTT HINGE, SLOTTED FLUSH LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION (4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 14 KNOCKOUT(S) (8) SIDES, (6) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 A90HC MODEL "
Datasheet
Description
" STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 6 INCH 8 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE BUTT HINGE, SLOTTED FLUSH LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION (4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 14 KNOCKOUT(S) (8) SIDES, (6) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 A90HC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - AHE8X6X4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
AHE8X6X4
Pull/Junction Box AHE8X6X4
" STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 6 INCH 8 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE BUTT HINGE, SLOTTED FLUSH LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION (4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 14 KNOCKOUT(S) (8) SIDES, (6) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 A90HC MODEL "

"

  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 6 INCH
  • 8 INCH
  • 4 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • BUTT HINGE, SLOTTED FLUSH LATCH COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • (4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
  • 14 KNOCKOUT(S)
  • (8) SIDES, (6) ENDS KNOCKOUT LOCATION
  • APPLICABLE STANDARD IEC 60529
  • A90HC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number AHE8X6X4
Product Name Pull/Junction Box
Type Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHJ6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 10 inch (254 mm)
View Details
5 suppliers
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
SMART CASES 2.268 X 1.398 X 0.748, BLACK - 70016883 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Width 2.27 inch (57.61 mm)
Depth 1.4 inch (35.51 mm)
View Details