AHE36X24X8 -- PULL/JUNCTION BOX
Pentair, Inc.
Pull/Junction Box
AHE36X24X8
Description
"
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
24 INCH
36 INCH
8 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
BUTT HINGE, SLOTTED FLUSH LATCH COVER TYPE
16/14 GAUGE MATERIAL SPECIFICATION
(8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH), CONCENTRIC KNOCKOUT SIDES, (8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
36 KNOCKOUT(S)
(18) SIDES, (18) ENDS KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
A90HC MODEL
"
Description
"
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
24 INCH
36 INCH
8 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
BUTT HINGE, SLOTTED FLUSH LATCH COVER TYPE
16/14 GAUGE MATERIAL SPECIFICATION
(8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH), CONCENTRIC KNOCKOUT SIDES, (8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
36 KNOCKOUT(S)
(18) SIDES, (18) ENDS KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
A90HC MODEL
"
Datasheet
Suppliers
"
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
24 INCH
36 INCH
8 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
BUTT HINGE, SLOTTED FLUSH LATCH COVER TYPE
16/14 GAUGE MATERIAL SPECIFICATION
(8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH), CONCENTRIC KNOCKOUT SIDES, (8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
36 KNOCKOUT(S)
(18) SIDES, (18) ENDS KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
A90HC MODEL
"
"
- STEEL MATERIAL
- POLYESTER POWDER PAINTED FINISH
- ANSI 61 GRAY COLOR
- 24 INCH
- 36 INCH
- 8 INCH
- UL 50/50E, CUL, CSA C22.2 APPROVAL
- NEMA 1, IP30 ENCLOSURE
- BUTT HINGE, SLOTTED FLUSH LATCH COVER TYPE
- 16/14 GAUGE MATERIAL SPECIFICATION
- (8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH), CONCENTRIC KNOCKOUT SIDES, (8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
- 36 KNOCKOUT(S)
- (18) SIDES, (18) ENDS KNOCKOUT LOCATION
- APPLICABLE STANDARD IEC 60529
- A90HC MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
AHE36X24X8 |
|
Product Name
|
Pull/Junction Box |
|
Type
|
Junction Box
|
|
Length
|
36 inch (914 mm)
|
|
Width
|
24 inch (610 mm)
|
|
Depth
|
8 inch (203 mm)
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details
Length
3.74 inch (95 mm)
Width
7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects
6
View Details